Brady Corporation Admittance Sign 124718

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124718 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124718
Admittance Sign 124718
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124718-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124718-ND
Signs, Nameplates, Posters 2267-124718-ND
B302 10X14 BLK/YEL CAUTION THESE

B302 10X14 BLK/YEL CAUTION THESE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124718 - 754473-72299 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124718
754473-72299
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124718 754473-72299
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124718 2267-124718-ND 754473-72299
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 124718
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Pvc
Features Adhesive Backed
View Details
Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details