Brady Corporation Admittance Sign 124717

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124717 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124717
Admittance Sign 124717
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124717-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124717-ND
Signs, Nameplates, Posters 2267-124717-ND
B401 10X14 BLK/YEL CAUTION THESE

B401 10X14 BLK/YEL CAUTION THESE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 124717 - 754473-72294 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 124717
754473-72294
Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 124717 754473-72294
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124717 2267-124717-ND 754473-72294
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 124717
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Pipe Identification - 1878869-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Warning Signs - 7631538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet floor
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details