Brady Corporation Admittance Sign 124696

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124696 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124696
Admittance Sign 124696
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP AWAY - 124696 - 754473-72270 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP AWAY - 124696
754473-72270
Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP AWAY - 124696 754473-72270
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: CAUTION KEEP AWAY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: CAUTION KEEP AWAY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 124696 754473-72270
Product Name Admittance Sign Brady B-401 High Impact Polystyrene Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP AWAY - 124696
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 146419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot Water
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Pipe Identification - 146172-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details