Brady Corporation Admittance Sign 124673

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 124673 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
124673
Admittance Sign 124673
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124673-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124673-ND
Signs, Nameplates, Posters 2267-124673-ND
B302 7X10 BLK/YEL CAUTION DOOR O

B302 7X10 BLK/YEL CAUTION DOOR O

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 124673 - 754473-72244 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 124673
754473-72244
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 124673 754473-72244
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124673 2267-124673-ND 754473-72244
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 124673
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2847150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.64 ft (5 dm)
View Details