B401 18X24 RED/WHT BILING/PRIVAT
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: PRIVATE PROPERTY NO TRESPASSING VIOLATORS WILL BE PROSECUTED / PROPIEDAD PRIVADA PROHIBIDO EL PASO LOS INFRACTORES SERAN PROCESADAS ANTE LA LEY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-124646-ND | 754473-81091 |
| Product Name | Signs, Nameplates, Posters | Brady B-401 High Impact Polystyrene Rectangle Red Restricted Area / No Trespassing Sign - 24 in Width x 18 in Height - Language English / Spanish - 124646 |
| Materials of Construction | Polyester | High Impact Polystyrene |