Brady Corporation Signs, Nameplates, Posters 124643

Description
B555 12X18 RED/WHT BILING/PRIVAT
Request a Quote Datasheet
Description
B555 12X18 RED/WHT BILING/PRIVAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124643-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124643-ND
Signs, Nameplates, Posters 2267-124643-ND
B555 12X18 RED/WHT BILING/PRIVAT

B555 12X18 RED/WHT BILING/PRIVAT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 18 in Width x 12 in Height - Language English / Spanish - 124643 - 754473-81088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 18 in Width x 12 in Height - Language English / Spanish - 124643
754473-81088
Brady B-555 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 18 in Width x 12 in Height - Language English / Spanish - 124643 754473-81088
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: PRIVATE PROPERTY NO TRESPASSING VIOLATORS WILL BE PROSECUTED / PROPIEDAD PRIVADA PROHIBIDO EL PASO LOS INFRACTORES SERAN PROCESADAS ANTE LA LEY. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: PRIVATE PROPERTY NO TRESPASSING VIOLATORS WILL BE PROSECUTED / PROPIEDAD PRIVADA PROHIBIDO EL PASO LOS INFRACTORES SERAN PROCESADAS ANTE LA LEY. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124643-ND 754473-81088
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Restricted Area / No Trespassing Sign - 18 in Width x 12 in Height - Language English / Spanish - 124643
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details