Brady Corporation Restroom Sign 124637

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 124637 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
124637
Restroom Sign 124637
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124637-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124637-ND
Signs, Nameplates, Posters 2267-124637-ND
B555 3.5X10 WHT/BRN NO PUBLIC

B555 3.5X10 WHT/BRN NO PUBLIC

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 3.5 in Height - TEXT: NO Public Restrooms - 124637 - 754473-81082 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 3.5 in Height - TEXT: NO Public Restrooms - 124637
754473-81082
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 3.5 in Height - TEXT: NO Public Restrooms - 124637 754473-81082
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restroom sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This restroom sign is manufactured with a white background and text and/or image color(s) of brown. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: NO Public Restrooms. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restroom sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This restroom sign is manufactured with a white background and text and/or image color(s) of brown. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: NO Public Restrooms. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124637 2267-124637-ND 754473-81082
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 3.5 in Height - TEXT: NO Public Restrooms - 124637
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details