Brady Corporation Restroom Sign 124636

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 124636 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
124636
Restroom Sign 124636
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124636-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124636-ND
Signs, Nameplates, Posters 2267-124636-ND
B302 3.5X10 BRN/WHT PLEASE WASH

B302 3.5X10 BRN/WHT PLEASE WASH

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124636 - 754473-81081 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124636
754473-81081
Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124636 754473-81081
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of brown. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: PLEASE.WASH HANDS BEFORE RETURNING TO WORK. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of brown. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: PLEASE.WASH HANDS BEFORE RETURNING TO WORK. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124636 2267-124636-ND 754473-81081
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124636
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details