Brady Corporation Restroom Sign 124635

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 124635 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
124635
Restroom Sign 124635
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124635-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124635-ND
Signs, Nameplates, Posters 2267-124635-ND
B401 3.5X10 BRN/WHT PLEASE WASH

B401 3.5X10 BRN/WHT PLEASE WASH

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124635 - 754473-81080 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124635
754473-81080
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124635 754473-81080
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is designed with a white background and text and/or image color(s) of brown. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: PLEASE.WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is designed with a white background and text and/or image color(s) of brown. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: PLEASE.WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124635 2267-124635-ND 754473-81080
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124635
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 7631516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pp
Width 15.75 inches (400 mm)
View Details