Brady Corporation Restroom Sign 124634

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 124634 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
124634
Restroom Sign 124634
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124634-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124634-ND
Signs, Nameplates, Posters 2267-124634-ND
B555 3.5X10 BRN/WHT PLEASE WASH

B555 3.5X10 BRN/WHT PLEASE WASH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124634 - 754473-81079 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124634
754473-81079
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124634 754473-81079
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of brown. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: PLEASE.WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of brown. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: PLEASE.WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124634 2267-124634-ND 754473-81079
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 3.5 in Height - TEXT: PLEASE.WASH HANDS BEFORE RETURNING TO WORK - 124634
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Warning Signs - 8134435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details