Brady Corporation Recycle & Environment Sign 124632

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 124632 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
124632
Recycle & Environment Sign 124632
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124632-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124632-ND
Signs, Nameplates, Posters 2267-124632-ND
B401 3.5X10 BLK/WHT TRASH ONLY

B401 3.5X10 BLK/WHT TRASH ONLY

Buy Now Datasheet
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 3.5 in Height - TEXT: TRASH ONLY - 124632 - 754473-81077 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 3.5 in Height - TEXT: TRASH ONLY - 124632
754473-81077
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 3.5 in Height - TEXT: TRASH ONLY - 124632 754473-81077
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black. This item is written in English with the following text: TRASH ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black. This item is written in English with the following text: TRASH ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124632 2267-124632-ND 754473-81077
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 3.5 in Height - TEXT: TRASH ONLY - 124632
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2539977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Acrylic, Steel
Width 15.35 inches (390 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details