Brady Corporation Recycle & Environment Sign 124631

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 124631 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
124631
Recycle & Environment Sign 124631
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124631-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124631-ND
Signs, Nameplates, Posters 2267-124631-ND
B555 3.5X10 BLK/WHT TRASH ONLY

B555 3.5X10 BLK/WHT TRASH ONLY

Buy Now Datasheet
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 3.5 in Height - TEXT: TRASH ONLY - 124631 - 754473-81076 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 3.5 in Height - TEXT: TRASH ONLY - 124631
754473-81076
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 3.5 in Height - TEXT: TRASH ONLY - 124631 754473-81076
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black. This sign is written in English with the following text: TRASH ONLY. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black. This sign is written in English with the following text: TRASH ONLY. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124631 2267-124631-ND 754473-81076
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 3.5 in Height - TEXT: TRASH ONLY - 124631
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7760960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details