Brady Corporation Personal Protection Sign 124623

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 124623 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
124623
Personal Protection Sign 124623
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124623-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124623-ND
Signs, Nameplates, Posters 2267-124623-ND
B401 5X14 GRN/WHT MEET THE PERSO

B401 5X14 GRN/WHT MEET THE PERSO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Protection Awareness Sign - 14 in Width x 5 in Height - TEXT: MEET THE PERSON MOST RESPONSIBLE FOR YOUR SAFETY - 124623 - 754473-81068 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Protection Awareness Sign - 14 in Width x 5 in Height - TEXT: MEET THE PERSON MOST RESPONSIBLE FOR YOUR SAFETY - 124623
754473-81068
Brady B-401 Polystyrene Rectangle White Protection Awareness Sign - 14 in Width x 5 in Height - TEXT: MEET THE PERSON MOST RESPONSIBLE FOR YOUR SAFETY - 124623 754473-81068
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady protection awareness sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This protection awareness sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: MEET THE PERSON MOST RESPONSIBLE FOR YOUR SAFETY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady protection awareness sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This protection awareness sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: MEET THE PERSON MOST RESPONSIBLE FOR YOUR SAFETY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124623 2267-124623-ND 754473-81068
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Protection Awareness Sign - 14 in Width x 5 in Height - TEXT: MEET THE PERSON MOST RESPONSIBLE FOR YOUR SAFETY - 124623
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details