Brady Corporation Traffic Control Sign 124619

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124619 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124619
Traffic Control Sign 124619
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124619-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124619-ND
Signs, Nameplates, Posters 2267-124619-ND
B555 7X17 WHT/RED ALL WAY

B555 7X17 WHT/RED ALL WAY

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 17 in Width x 7 in Height - TEXT: ALL WAY - 124619 - 754473-81064 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 17 in Width x 7 in Height - TEXT: ALL WAY - 124619
754473-81064
Brady B-555 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 17 in Width x 7 in Height - TEXT: ALL WAY - 124619 754473-81064
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: ALL WAY. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: ALL WAY. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124619 2267-124619-ND 754473-81064
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Stop Signs, Traffic Control Signs & Banners Sign - 17 in Width x 7 in Height - TEXT: ALL WAY - 124619
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details