Brady Corporation Traffic Control Sign 124612

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124612 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124612
Traffic Control Sign 124612
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124612-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124612-ND
Signs, Nameplates, Posters 2267-124612-ND
"B401 18"" SIDES WHT/RD YIELD PROC"

"B401 18"" SIDES WHT/RD YIELD PROC"

Buy Now Datasheet
Brady B-401 Polystyrene Triangle Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: PROCEED SLOWLY - 124612 - 754473-81057 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Triangle Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: PROCEED SLOWLY - 124612
754473-81057
Brady B-401 Polystyrene Triangle Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: PROCEED SLOWLY - 124612 754473-81057
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a triangle. This part is written in English with the following text: PROCEED SLOWLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a triangle. This part is written in English with the following text: PROCEED SLOWLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124612 2267-124612-ND 754473-81057
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Triangle Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: PROCEED SLOWLY - 124612
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 8134505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details