Brady Corporation Traffic Control Sign 124607

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124607 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124607
Traffic Control Sign 124607
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124607-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124607-ND
Signs, Nameplates, Posters 2267-124607-ND
B555 18X18 BLK/YEL FIRE HYDRANT

B555 18X18 BLK/YEL FIRE HYDRANT

Buy Now Datasheet
Brady B-555 Aluminum Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - 124607 - 754473-81052 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - 124607
754473-81052
Brady B-555 Aluminum Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - 124607 754473-81052
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a diamond. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a diamond. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124607 2267-124607-ND 754473-81052
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - 124607
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 4113970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details