Brady Corporation Traffic Control Sign 124604

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124604 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124604
Traffic Control Sign 124604
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124604-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124604-ND
Signs, Nameplates, Posters 2267-124604-ND
B401 18X18 BLK/YEL WATCH FOR PED

B401 18X18 BLK/YEL WATCH FOR PED

Buy Now Datasheet
Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: WATCH FOR PEDESTRIANS - 124604 - 754473-81049 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: WATCH FOR PEDESTRIANS - 124604
754473-81049
Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: WATCH FOR PEDESTRIANS - 124604 754473-81049
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pedestrian & crosswalk sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a diamond. This SKU is written in English with the following text: WATCH FOR PEDESTRIANS. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pedestrian & crosswalk sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a diamond. This SKU is written in English with the following text: WATCH FOR PEDESTRIANS. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124604 2267-124604-ND 754473-81049
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: WATCH FOR PEDESTRIANS - 124604
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Security Signs - 1812221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 11.69 inches (297 mm)
Height 1.38 ft (4.2 dm)
View Details