Brady Corporation Traffic Control Sign 124602

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124602 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124602
Traffic Control Sign 124602
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124602-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124602-ND
Signs, Nameplates, Posters 2267-124602-ND
B401 24X24 BLK/YEL TRUCKS ENTERI

B401 24X24 BLK/YEL TRUCKS ENTERI

Buy Now Datasheet
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124602 - 754473-81047 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124602
754473-81047
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124602 754473-81047
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a diamond. This part is written in English with the following text: TRUCKS ENTERING HIGHWAY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a diamond. This part is written in English with the following text: TRUCKS ENTERING HIGHWAY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124602 2267-124602-ND 754473-81047
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124602
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 8134527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details