Brady Corporation Traffic Control Sign 124601

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124601 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124601
Traffic Control Sign 124601
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124601-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124601-ND
Signs, Nameplates, Posters 2267-124601-ND
B555 24X24 BLK/YEL TRUCKS ENTERI

B555 24X24 BLK/YEL TRUCKS ENTERI

Buy Now Datasheet
Brady B-555 Aluminum Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124601 - 754473-81046 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124601
754473-81046
Brady B-555 Aluminum Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124601 754473-81046
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a diamond. This item is written in English with the following text: TRUCKS ENTERING HIGHWAY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a diamond. This item is written in English with the following text: TRUCKS ENTERING HIGHWAY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124601 2267-124601-ND 754473-81046
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124601
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details