Brady Corporation Traffic Control Sign 124600

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124600 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124600
Traffic Control Sign 124600
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124600-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124600-ND
Signs, Nameplates, Posters 2267-124600-ND
B401 18X18 BLK/YEL TRUCKS ENTERI

B401 18X18 BLK/YEL TRUCKS ENTERI

Buy Now Datasheet
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124600 - 754473-81045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124600
754473-81045
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124600 754473-81045
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a diamond. This SKU is written in English with the following text: TRUCKS ENTERING HIGHWAY. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a diamond. This SKU is written in English with the following text: TRUCKS ENTERING HIGHWAY. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124600 2267-124600-ND 754473-81045
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: TRUCKS ENTERING HIGHWAY - 124600
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 8134536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency exit left
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details