Brady Corporation Traffic Control Sign 124596

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124596 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124596
Traffic Control Sign 124596
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124596-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124596-ND
Signs, Nameplates, Posters 2267-124596-ND
B401 18X18 BLK/YEL NO OUTLET

B401 18X18 BLK/YEL NO OUTLET

Buy Now Datasheet
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: NO OUTLET - 124596 - 754473-81041 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: NO OUTLET - 124596
754473-81041
Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: NO OUTLET - 124596 754473-81041
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a diamond. This part is written in English with the following text: NO OUTLET. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a diamond. This part is written in English with the following text: NO OUTLET. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124596 2267-124596-ND 754473-81041
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Diamond Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: NO OUTLET - 124596
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details