Brady Corporation Traffic Control Sign 124594

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124594 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124594
Traffic Control Sign 124594
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124594-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124594-ND
Signs, Nameplates, Posters 2267-124594-ND
B401 24X24 BLK/YEL CAUTION CHILD

B401 24X24 BLK/YEL CAUTION CHILD

Buy Now Datasheet
Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: CAUTION CHILDREN AT PLAY - 124594 - 754473-81039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: CAUTION CHILDREN AT PLAY - 124594
754473-81039
Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: CAUTION CHILDREN AT PLAY - 124594 754473-81039
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a diamond. This part is written in English with the following text: CAUTION CHILDREN AT PLAY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a diamond. This part is written in English with the following text: CAUTION CHILDREN AT PLAY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124594 2267-124594-ND 754473-81039
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: CAUTION CHILDREN AT PLAY - 124594
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 8134451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: oxidising substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details