Brady Corporation Traffic Control Sign 124591

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124591 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124591
Traffic Control Sign 124591
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124591-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124591-ND
Signs, Nameplates, Posters 2267-124591-ND
B555 18X18 BLK/YEL CAUTION CHILD

B555 18X18 BLK/YEL CAUTION CHILD

Buy Now Datasheet
Brady B-555 Aluminum Diamond Yellow Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: CAUTION CHILDREN AT PLAY - 124591 - 754473-81036 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Diamond Yellow Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: CAUTION CHILDREN AT PLAY - 124591
754473-81036
Brady B-555 Aluminum Diamond Yellow Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: CAUTION CHILDREN AT PLAY - 124591 754473-81036
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pedestrian & crosswalk sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a diamond. This item is written in English with the following text: CAUTION CHILDREN AT PLAY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pedestrian & crosswalk sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a diamond. This item is written in English with the following text: CAUTION CHILDREN AT PLAY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124591 2267-124591-ND 754473-81036
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Diamond Yellow Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: CAUTION CHILDREN AT PLAY - 124591
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 16.54 inches (420 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details