Brady Corporation Traffic Control Sign 124590

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124590 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124590
Traffic Control Sign 124590
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124590-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124590-ND
Signs, Nameplates, Posters 2267-124590-ND
B401 24X24 BLK/YEL WATCH FOR CHI

B401 24X24 BLK/YEL WATCH FOR CHI

Buy Now Datasheet
Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: WATCH FOR CHILDREN - 124590 - 754473-81035 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: WATCH FOR CHILDREN - 124590
754473-81035
Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: WATCH FOR CHILDREN - 124590 754473-81035
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pedestrian & crosswalk sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a diamond. This sign is written in English with the following text: WATCH FOR CHILDREN. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pedestrian & crosswalk sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a diamond. This sign is written in English with the following text: WATCH FOR CHILDREN. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124590 2267-124590-ND 754473-81035
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Diamond Yellow Pedestrian & Crosswalk Sign - 24 in Width x 24 in Height - TEXT: WATCH FOR CHILDREN - 124590
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details