Brady Corporation Traffic Control Sign 124577

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124577 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124577
Traffic Control Sign 124577
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124577-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124577-ND
Signs, Nameplates, Posters 2267-124577-ND
B555 24X24 BLK/RED/WHT NO PARKIN

B555 24X24 BLK/RED/WHT NO PARKIN

Buy Now Datasheet
Brady B-555 Aluminum Square White Parking Restriction, Permission & Information Sign - 24 in Width x 24 in Height - 124577 - 754473-81022 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Square White Parking Restriction, Permission & Information Sign - 24 in Width x 24 in Height - 124577
754473-81022
Brady B-555 Aluminum Square White Parking Restriction, Permission & Information Sign - 24 in Width x 24 in Height - 124577 754473-81022
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This parking restriction, permission & information sign is manufactured with the following image: no parking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This parking restriction, permission & information sign is manufactured with the following image: no parking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124577 2267-124577-ND 754473-81022
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Square White Parking Restriction, Permission & Information Sign - 24 in Width x 24 in Height - 124577
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0525 ft (0.1600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details