Brady Corporation Signs, Nameplates, Posters 124574

Description
B401 24X24 WHT/RED BILING/STOP/P
Request a Quote Datasheet
Description
B401 24X24 WHT/RED BILING/STOP/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124574-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124574-ND
Signs, Nameplates, Posters 2267-124574-ND
B401 24X24 WHT/RED BILING/STOP/P

B401 24X24 WHT/RED BILING/STOP/P

Buy Now Datasheet
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - Language English / Spanish - TEXT: STOP / PARE - 124574 - 754473-81019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - Language English / Spanish - TEXT: STOP / PARE - 124574
754473-81019
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - Language English / Spanish - TEXT: STOP / PARE - 124574 754473-81019
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as an octagon. This product is designed for bilingual use. It is written in English / Spanish with the following text: STOP / PARE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as an octagon. This product is designed for bilingual use. It is written in English / Spanish with the following text: STOP / PARE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124574-ND 754473-81019
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - Language English / Spanish - TEXT: STOP / PARE - 124574
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity - 29X4448 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.75 inches (44.5 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details