Brady Corporation Signs, Nameplates, Posters 124572

Description
B401 18X18 WHT/RED BILING/STOP/P
Request a Quote Datasheet
Description
B401 18X18 WHT/RED BILING/STOP/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124572-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124572-ND
Signs, Nameplates, Posters 2267-124572-ND
B401 18X18 WHT/RED BILING/STOP/P

B401 18X18 WHT/RED BILING/STOP/P

Buy Now Datasheet
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - Language English / Spanish - TEXT: STOP / PARE - 124572 - 754473-81017 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - Language English / Spanish - TEXT: STOP / PARE - 124572
754473-81017
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - Language English / Spanish - TEXT: STOP / PARE - 124572 754473-81017
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as an octagon. This part is designed for bilingual use. It is written in English / Spanish with the following text: STOP / PARE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as an octagon. This part is designed for bilingual use. It is written in English / Spanish with the following text: STOP / PARE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124572-ND 754473-81017
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - Language English / Spanish - TEXT: STOP / PARE - 124572
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 146453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details