Brady Corporation Signs, Nameplates, Posters 124571

Description
B555 18X18 WHT/RED BILING/STOP/P
Request a Quote Datasheet
Description
B555 18X18 WHT/RED BILING/STOP/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124571-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124571-ND
Signs, Nameplates, Posters 2267-124571-ND
B555 18X18 WHT/RED BILING/STOP/P

B555 18X18 WHT/RED BILING/STOP/P

Buy Now Datasheet
Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - Language English / Spanish - TEXT: STOP / PARE - 124571 - 754473-81016 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - Language English / Spanish - TEXT: STOP / PARE - 124571
754473-81016
Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - Language English / Spanish - TEXT: STOP / PARE - 124571 754473-81016
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as an octagon. This product is designed for bilingual use. It is written in English / Spanish with the following text: STOP / PARE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as an octagon. This product is designed for bilingual use. It is written in English / Spanish with the following text: STOP / PARE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124571-ND 754473-81016
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - Language English / Spanish - TEXT: STOP / PARE - 124571
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No entry
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details