Brady Corporation Fire Safety Sign 124570

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 124570 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
124570
Fire Safety Sign 124570
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124570-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124570-ND
Signs, Nameplates, Posters 2267-124570-ND
B302 18X4 BLU/GRN/RED/WHT FIRE E

B302 18X4 BLU/GRN/RED/WHT FIRE E

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - TEXT: FIRE EXTINGUISHER USE ON ALL FIRES A B C - 124570 - 754473-81015 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - TEXT: FIRE EXTINGUISHER USE ON ALL FIRES A B C - 124570
754473-81015
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - TEXT: FIRE EXTINGUISHER USE ON ALL FIRES A B C - 124570 754473-81015
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of black / blue / green / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: FIRE EXTINGUISHER USE ON ALL FIRES A B C. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, IFC 2012, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of black / blue / green / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: FIRE EXTINGUISHER USE ON ALL FIRES A B C. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, IFC 2012, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124570 2267-124570-ND 754473-81015
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - TEXT: FIRE EXTINGUISHER USE ON ALL FIRES A B C - 124570
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details