Brady Corporation Fire Safety Sign 124565

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 124565 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
124565
Fire Safety Sign 124565
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124565-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124565-ND
Signs, Nameplates, Posters 2267-124565-ND
B555 18X4 BLK/RED/WHT FIRE EXTIN

B555 18X4 BLK/RED/WHT FIRE EXTIN

Buy Now Datasheet
Brady B-555 Aluminum Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 124565 - 754473-81010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 124565
754473-81010
Brady B-555 Aluminum Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 124565 754473-81010
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of black / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This sign is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of black / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This sign is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124565 2267-124565-ND 754473-81010
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Red Fire Equipment Sign - 4 in Width x 18 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 124565
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details