Brady Corporation Signs, Nameplates, Posters 124564

Description
B302 18X4 BLK/RED/WHT EXTINGUISH
Request a Quote Datasheet
Description
B302 18X4 BLK/RED/WHT EXTINGUISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124564-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124564-ND
Signs, Nameplates, Posters 2267-124564-ND
B302 18X4 BLK/RED/WHT EXTINGUISH

B302 18X4 BLK/RED/WHT EXTINGUISH

Buy Now Datasheet
Brady B-302 Polyester White Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124564 - 754473-81009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124564
754473-81009
Brady B-302 Polyester White Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124564 754473-81009
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol, highly flammable symbol. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol, highly flammable symbol. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124564-ND 754473-81009
Product Name Signs, Nameplates, Posters Brady B-302 Polyester White Fire Equipment Sign - 4 in Width x 18 in Height - Laminated - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124564
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details