Brady Corporation Signs, Nameplates, Posters 124563

Description
B401 18X4 BLK/RED/WHT EXTINGUISH
Request a Quote Datasheet
Description
B401 18X4 BLK/RED/WHT EXTINGUISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124563-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124563-ND
Signs, Nameplates, Posters 2267-124563-ND
B401 18X4 BLK/RED/WHT EXTINGUISH

B401 18X4 BLK/RED/WHT EXTINGUISH

Buy Now Datasheet
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 4 in Width x 18 in Height - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124563 - 754473-81008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 4 in Width x 18 in Height - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124563
754473-81008
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 4 in Width x 18 in Height - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124563 754473-81008
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol, highly flammable symbol. This part is designed for bilingual use. It is written in English / Spanish with the following text: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol, highly flammable symbol. This part is designed for bilingual use. It is written in English / Spanish with the following text: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124563-ND 754473-81008
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 4 in Width x 18 in Height - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124563
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details