Brady Corporation Signs, Nameplates, Posters 124562

Description
B555 18X4 BLK/RED/WHT EXTINGUISH
Request a Quote Datasheet
Description
B555 18X4 BLK/RED/WHT EXTINGUISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-124562-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124562-ND
Signs, Nameplates, Posters 2267-124562-ND
B555 18X4 BLK/RED/WHT EXTINGUISH

B555 18X4 BLK/RED/WHT EXTINGUISH

Buy Now Datasheet
Brady B-555 Aluminum White Fire Equipment Sign - 4 in Width x 18 in Height - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124562 - 754473-81007 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Fire Equipment Sign - 4 in Width x 18 in Height - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124562
754473-81007
Brady B-555 Aluminum White Fire Equipment Sign - 4 in Width x 18 in Height - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124562 754473-81007
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol, highly flammable symbol. This part is designed for bilingual use. It is written in English / Spanish with the following text: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol, highly flammable symbol. This part is designed for bilingual use. It is written in English / Spanish with the following text: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-124562-ND 754473-81007
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum White Fire Equipment Sign - 4 in Width x 18 in Height - Language English / Spanish - TEXT: EXTINGUISHER DO NOT BLOCK / EXTINGUIDOR NO OBSTRUIR - 124562
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details