Brady Corporation Traffic Control Sign 124556

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124556 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124556
Traffic Control Sign 124556
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124556-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124556-ND
Signs, Nameplates, Posters 2267-124556-ND
B555 24X24 WHT/RED STOP EXIT ONL

B555 24X24 WHT/RED STOP EXIT ONL

Buy Now Datasheet
Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: EXIT ONLY DO NOT ENTER - 124556 - 754473-81001 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: EXIT ONLY DO NOT ENTER - 124556
754473-81001
Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: EXIT ONLY DO NOT ENTER - 124556 754473-81001
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as an octagon. This product is written in English with the following text: EXIT ONLY DO NOT ENTER. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as an octagon. This product is written in English with the following text: EXIT ONLY DO NOT ENTER. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124556 2267-124556-ND 754473-81001
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 24 in Width x 24 in Height - TEXT: EXIT ONLY DO NOT ENTER - 124556
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 2539977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Acrylic, Steel
Width 15.35 inches (390 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details