Brady Corporation Traffic Control Sign 124555

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124555 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124555
Traffic Control Sign 124555
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124555-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124555-ND
Signs, Nameplates, Posters 2267-124555-ND
B401 18X18 WHT/RED STOP EXIT ONL

B401 18X18 WHT/RED STOP EXIT ONL

Buy Now Datasheet
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: EXIT ONLY DO NOT ENTER - 124555 - 754473-81000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: EXIT ONLY DO NOT ENTER - 124555
754473-81000
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: EXIT ONLY DO NOT ENTER - 124555 754473-81000
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as an octagon. This item is written in English with the following text: EXIT ONLY DO NOT ENTER. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as an octagon. This item is written in English with the following text: EXIT ONLY DO NOT ENTER. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124555 2267-124555-ND 754473-81000
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: EXIT ONLY DO NOT ENTER - 124555
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1745955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details