Brady Corporation Traffic Control Sign 124551

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124551 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124551
Traffic Control Sign 124551
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124551-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124551-ND
Signs, Nameplates, Posters 2267-124551-ND
B401 18X18 BLK/RED/WHT STOP HEAR

B401 18X18 BLK/RED/WHT STOP HEAR

Buy Now Datasheet
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: HEARING PROTECTION REQUIRED IN THIS AREA - 124551 - 754473-80933 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: HEARING PROTECTION REQUIRED IN THIS AREA - 124551
754473-80933
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: HEARING PROTECTION REQUIRED IN THIS AREA - 124551 754473-80933
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as an octagon. This item is written in English with the following text: HEARING PROTECTION REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as an octagon. This item is written in English with the following text: HEARING PROTECTION REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124551 2267-124551-ND 754473-80933
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: HEARING PROTECTION REQUIRED IN THIS AREA - 124551
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 7631853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Safety Symbols & Electrical Signs - 1SET530001R0000 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
2 suppliers
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details