Brady Corporation Traffic Control Sign 124547

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124547 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124547
Traffic Control Sign 124547
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124547-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124547-ND
Signs, Nameplates, Posters 2267-124547-ND
B401 18X18 WHT/RED STOP THINK OB

B401 18X18 WHT/RED STOP THINK OB

Buy Now Datasheet
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: STOP THINK OBSERVE PROCEED - 124547 - 754473-80929 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: STOP THINK OBSERVE PROCEED - 124547
754473-80929
Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: STOP THINK OBSERVE PROCEED - 124547 754473-80929
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as an octagon. This product is written in English with the following text: STOP THINK OBSERVE PROCEED. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as an octagon. This product is written in English with the following text: STOP THINK OBSERVE PROCEED. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124547 2267-124547-ND 754473-80929
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: STOP THINK OBSERVE PROCEED - 124547
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286113 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details