Brady Corporation Traffic Control Sign 124544

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124544 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124544
Traffic Control Sign 124544
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124544-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124544-ND
Signs, Nameplates, Posters 2267-124544-ND
B555 24X24 BLK/RED/WHT STOP SAFE

B555 24X24 BLK/RED/WHT STOP SAFE

Buy Now Datasheet
Brady B-555 Aluminum Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: SAFETY GLASSES REQUIRED BEYOND THIS POINT - 124544 - 754473-80926 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: SAFETY GLASSES REQUIRED BEYOND THIS POINT - 124544
754473-80926
Brady B-555 Aluminum Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: SAFETY GLASSES REQUIRED BEYOND THIS POINT - 124544 754473-80926
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as an octagon. This item is written in English with the following text: SAFETY GLASSES REQUIRED BEYOND THIS POINT. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as an octagon. This item is written in English with the following text: SAFETY GLASSES REQUIRED BEYOND THIS POINT. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124544 2267-124544-ND 754473-80926
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: SAFETY GLASSES REQUIRED BEYOND THIS POINT - 124544
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details