Brady Corporation Traffic Control Sign 124541

Description
Traffic Control Sign
Description
Traffic Control Sign

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124541 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124541
Traffic Control Sign 124541
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 124541 - 754473-80923 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 124541
754473-80923
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 124541 754473-80923
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as an octagon. This product is written in English with the following text: HARD HAT REQUIRED BEYOND THIS POINT. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as an octagon. This product is written in English with the following text: HARD HAT REQUIRED BEYOND THIS POINT. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 124541 754473-80923
Product Name Traffic Control Sign Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 124541
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 8134514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details