Brady Corporation Traffic Control Sign 124532

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124532 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124532
Traffic Control Sign 124532
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124532-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124532-ND
Signs, Nameplates, Posters 2267-124532-ND
B555 24X24 RED/WHT STOP AUTHORIZ

B555 24X24 RED/WHT STOP AUTHORIZ

Buy Now Datasheet
Brady B-555 Aluminum Octagon White Restricted Area / No Trespassing Sign - 24 in Width x 24 in Height - TEXT: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT - 124532 - 754473-80914 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Octagon White Restricted Area / No Trespassing Sign - 24 in Width x 24 in Height - TEXT: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT - 124532
754473-80914
Brady B-555 Aluminum Octagon White Restricted Area / No Trespassing Sign - 24 in Width x 24 in Height - TEXT: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT - 124532 754473-80914
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as an octagon. This product is written in English with the following text: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as an octagon. This product is written in English with the following text: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124532 2267-124532-ND 754473-80914
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Octagon White Restricted Area / No Trespassing Sign - 24 in Width x 24 in Height - TEXT: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT - 124532
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Mandatory Signs - 655350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; PVC
Height 0.0033 ft (0.0100 dm)
View Details