Brady Corporation Traffic Control Sign 124530

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124530 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124530
Traffic Control Sign 124530
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124530-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124530-ND
Signs, Nameplates, Posters 2267-124530-ND
B555 18X18 RED/WHT STOP AUTHORIZ

B555 18X18 RED/WHT STOP AUTHORIZ

Buy Now Datasheet
Brady B-555 Aluminum Octagon White Restricted Area / No Trespassing Sign - 18 in Width x 18 in Height - TEXT: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT - 124530 - 754473-80912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Octagon White Restricted Area / No Trespassing Sign - 18 in Width x 18 in Height - TEXT: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT - 124530
754473-80912
Brady B-555 Aluminum Octagon White Restricted Area / No Trespassing Sign - 18 in Width x 18 in Height - TEXT: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT - 124530 754473-80912
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of pink / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as an octagon. This part is written in English with the following text: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of pink / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as an octagon. This part is written in English with the following text: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124530 2267-124530-ND 754473-80912
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Octagon White Restricted Area / No Trespassing Sign - 18 in Width x 18 in Height - TEXT: STOP AUTHORIZED PERSONNEL ONLY BEYOND THIS POINT - 124530
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Disability Signs - 5133650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Disability access
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details