Brady Corporation Traffic Control Sign 124523

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124523 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124523
Traffic Control Sign 124523
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124523-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124523-ND
Signs, Nameplates, Posters 2267-124523-ND
B401 18X18 WHT/RED STOP PEDESTRI

B401 18X18 WHT/RED STOP PEDESTRI

Buy Now Datasheet
Brady B-401 Polystyrene Octagon Red Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: PEDESTRIAN CROSSWALK - 124523 - 754473-80905 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon Red Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: PEDESTRIAN CROSSWALK - 124523
754473-80905
Brady B-401 Polystyrene Octagon Red Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: PEDESTRIAN CROSSWALK - 124523 754473-80905
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pedestrian & crosswalk sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as an octagon. This sign is written in English with the following text: PEDESTRIAN CROSSWALK. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pedestrian & crosswalk sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as an octagon. This sign is written in English with the following text: PEDESTRIAN CROSSWALK. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124523 2267-124523-ND 754473-80905
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Octagon Red Pedestrian & Crosswalk Sign - 18 in Width x 18 in Height - TEXT: PEDESTRIAN CROSSWALK - 124523
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Security Signs - 146393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details