Brady Corporation Traffic Control Sign 124521

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124521 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124521
Traffic Control Sign 124521
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124521-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124521-ND
Signs, Nameplates, Posters 2267-124521-ND
B401 24X24 BLK/RED/WHT STOP NO P

B401 24X24 BLK/RED/WHT STOP NO P

Buy Now Datasheet
Brady B-401 Polystyrene Octagon White Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: NO PEDESTRIANS FORK TRUCKS ONLY - 124521 - 754473-80799 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon White Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: NO PEDESTRIANS FORK TRUCKS ONLY - 124521
754473-80799
Brady B-401 Polystyrene Octagon White Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: NO PEDESTRIANS FORK TRUCKS ONLY - 124521 754473-80799
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as an octagon. This SKU is written in English with the following text: NO PEDESTRIANS FORK TRUCKS ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as an octagon. This SKU is written in English with the following text: NO PEDESTRIANS FORK TRUCKS ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124521 2267-124521-ND 754473-80799
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Octagon White Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: NO PEDESTRIANS FORK TRUCKS ONLY - 124521
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details