Brady Corporation Traffic Control Sign 124520

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124520 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124520
Traffic Control Sign 124520
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124520-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124520-ND
Signs, Nameplates, Posters 2267-124520-ND
B555 24X24 BLK/RED/WHT STOP NO P

B555 24X24 BLK/RED/WHT STOP NO P

Buy Now Datasheet
Brady B-555 Aluminum Octagon White Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: NO PEDESTRIANS FORK TRUCKS ONLY - 124520 - 754473-80798 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Octagon White Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: NO PEDESTRIANS FORK TRUCKS ONLY - 124520
754473-80798
Brady B-555 Aluminum Octagon White Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: NO PEDESTRIANS FORK TRUCKS ONLY - 124520 754473-80798
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as an octagon. This sign is written in English with the following text: NO PEDESTRIANS FORK TRUCKS ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as an octagon. This sign is written in English with the following text: NO PEDESTRIANS FORK TRUCKS ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124520 2267-124520-ND 754473-80798
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Octagon White Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: NO PEDESTRIANS FORK TRUCKS ONLY - 124520
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details