B401 18X18 BLK/RED/WHT STOP NO P
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck & forklift warehouse traffic sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as an octagon. This item is written in English with the following text: NO PEDESTRIANS FORK TRUCKS ONLY. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 124519 | 2267-124519-ND | 754473-80797 |
| Product Name | Traffic Control Sign | Signs, Nameplates, Posters | Brady B-401 Polystyrene Octagon White Truck & Forklift Warehouse Traffic Sign - 18 in Width x 18 in Height - TEXT: NO PEDESTRIANS FORK TRUCKS ONLY - 124519 |
| Safety / Warning Type | Traffic / DOT |