Brady Corporation Traffic Control Sign 124514

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124514 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124514
Traffic Control Sign 124514
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124514-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124514-ND
Signs, Nameplates, Posters 2267-124514-ND
B555 18X18 WHT/RED STOP PROCEED

B555 18X18 WHT/RED STOP PROCEED

Buy Now Datasheet
Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: PROCEED SLOWLY - 124514 - 754473-80792 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: PROCEED SLOWLY - 124514
754473-80792
Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: PROCEED SLOWLY - 124514 754473-80792
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as an octagon. This part is written in English with the following text: PROCEED SLOWLY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as an octagon. This part is written in English with the following text: PROCEED SLOWLY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124514 2267-124514-ND 754473-80792
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Octagon Red Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 18 in Height - TEXT: PROCEED SLOWLY - 124514
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2610930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hazardous substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details