Brady Corporation Traffic Control Sign 124513

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124513 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124513
Traffic Control Sign 124513
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124513-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124513-ND
Signs, Nameplates, Posters 2267-124513-ND
B401 24X24 WHT/RED STOP LOOK OUT

B401 24X24 WHT/RED STOP LOOK OUT

Buy Now Datasheet
Brady B-401 Polystyrene Octagon Red Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124513 - 754473-80791 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon Red Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124513
754473-80791
Brady B-401 Polystyrene Octagon Red Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124513 754473-80791
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as an octagon. This item is written in English with the following text: LOOK OUT FOR FORKLIFTS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as an octagon. This item is written in English with the following text: LOOK OUT FOR FORKLIFTS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124513 2267-124513-ND 754473-80791
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Octagon Red Truck & Forklift Warehouse Traffic Sign - 24 in Width x 24 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124513
Safety / Warning Type Material Handling (e.g., Crane, Forklift); Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Toxic
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details