Brady Corporation Traffic Control Sign 124511

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124511 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124511
Traffic Control Sign 124511
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124511-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124511-ND
Signs, Nameplates, Posters 2267-124511-ND
B401 18X18 WHT/RED STOP LOOK OUT

B401 18X18 WHT/RED STOP LOOK OUT

Buy Now Datasheet
Brady B-401 Polystyrene Octagon Red Truck & Forklift Warehouse Traffic Sign - 18 in Width x 18 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124511 - 754473-80789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon Red Truck & Forklift Warehouse Traffic Sign - 18 in Width x 18 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124511
754473-80789
Brady B-401 Polystyrene Octagon Red Truck & Forklift Warehouse Traffic Sign - 18 in Width x 18 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124511 754473-80789
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck & forklift warehouse traffic sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as an octagon. This part is written in English with the following text: LOOK OUT FOR FORKLIFTS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck & forklift warehouse traffic sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as an octagon. This part is written in English with the following text: LOOK OUT FOR FORKLIFTS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124511 2267-124511-ND 754473-80789
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Octagon Red Truck & Forklift Warehouse Traffic Sign - 18 in Width x 18 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124511
Safety / Warning Type Material Handling (e.g., Crane, Forklift); Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details