Brady Corporation Traffic Control Sign 124510

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124510 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124510
Traffic Control Sign 124510
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124510-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124510-ND
Signs, Nameplates, Posters 2267-124510-ND
B555 18X18 WHT/RED STOP LOOK OUT

B555 18X18 WHT/RED STOP LOOK OUT

Buy Now Datasheet
Brady B-555 Aluminum Octagon Red Truck & Forklift Warehouse Traffic Sign - 18 in Width x 18 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124510 - 754473-80788 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Octagon Red Truck & Forklift Warehouse Traffic Sign - 18 in Width x 18 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124510
754473-80788
Brady B-555 Aluminum Octagon Red Truck & Forklift Warehouse Traffic Sign - 18 in Width x 18 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124510 754473-80788
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as an octagon. This SKU is written in English with the following text: LOOK OUT FOR FORKLIFTS. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as an octagon. This SKU is written in English with the following text: LOOK OUT FOR FORKLIFTS. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124510 2267-124510-ND 754473-80788
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-555 Aluminum Octagon Red Truck & Forklift Warehouse Traffic Sign - 18 in Width x 18 in Height - TEXT: LOOK OUT FOR FORKLIFTS - 124510
Safety / Warning Type Material Handling (e.g., Crane, Forklift); Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Fire Safety Signs - 146396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details