Brady Corporation Traffic Control Sign 124465

Description
Traffic Control Sign
Request a Quote Datasheet
Description
Traffic Control Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Control Sign - 124465 - Brady Corporation
Milwaukee, WI, USA
Traffic Control Sign
124465
Traffic Control Sign 124465
Traffic Control Sign

Traffic Control Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-124465-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-124465-ND
Signs, Nameplates, Posters 2267-124465-ND
B401 18X12 BLK/YEL SLOW BLIND CO

B401 18X12 BLK/YEL SLOW BLIND CO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: BLIND CORNER PROCEED WITH CAUTION - 124465 - 754473-80708 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: BLIND CORNER PROCEED WITH CAUTION - 124465
754473-80708
Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: BLIND CORNER PROCEED WITH CAUTION - 124465 754473-80708
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: BLIND CORNER PROCEED WITH CAUTION. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady stop signs, traffic control signs & banners sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: BLIND CORNER PROCEED WITH CAUTION. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 124465 2267-124465-ND 754473-80708
Product Name Traffic Control Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 12 in Width x 18 in Height - TEXT: BLIND CORNER PROCEED WITH CAUTION - 124465
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details